Umicore Metal Deposition Solutions Sputtering Target Pd - 4N Sputtering Target Pd - 4N

Description
Specifications Material Type Precious metals Material Pd Purity 4N
Description
Specifications Material Type Precious metals Material Pd Purity 4N

Suppliers

Company
Product
Description
Supplier Links
Sputtering Target Pd - 4N - Sputtering Target Pd - 4N - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Sputtering Target Pd - 4N
Sputtering Target Pd - 4N
Sputtering Target Pd - 4N Sputtering Target Pd - 4N
Specifications Material Type Precious metals Material Pd Purity 4N

Specifications

Material Type

Precious metals


Material

Pd


Purity

4N

Supplier's Site
Raleigh, NC, USA
Sputtering Target Pd - 4N
Sputtering Target Pd - 4N
Sputtering Target Pd - 4N Sputtering Target Pd - 4N
Specifications Material Type Precious metals Material Pd Purity 4N

Specifications

Material Type

Precious metals


Material

Pd


Purity

4N

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Thin Film Materials Thin Film Materials
Product Number Sputtering Target Pd - 4N Sputtering Target Pd - 4N
Product Name Sputtering Target Pd - 4N Sputtering Target Pd - 4N
Type Sputtering Target
Unlock Full Specs
to access all available technical data

Similar Products

Hardcoated Films for 2D Interfaces - Autoflex ® EB Gloss & Antiglare - MacDermid Alpha Electronics Solutions
Specs
Applications Semiconductors
View Details
High Modulus Polyimide Film - Kapton® EN - DuPont Electronics & Imaging
DuPont Electronics & Imaging
Specs
Material Polyimide
Applications Semiconductors; Flexible printed circuits; Fine pitch circuitry; Chip scale packaging; High density interconnects
Features Dielectric
View Details
Sputtering Target Ni - 3N5 - Sputtering Target Ni - 3N5 - Umicore Metal Deposition Solutions
Specs
Type Sputtering Target
Material Metal;

Ni

Purity 99.95 %
View Details
2 suppliers