SPUTTERING TARGET AL2O3 - 4N -- SPUTTERING TARGET AL2O3 - 4N
Umicore Metal Deposition Solutions
Sputtering Target Al2O3 - 4N
Sputtering Target Al2O3 - 4N
Description
Specifications
Material Type
non-metals
Material
Al2O3
Purity
4N
-
Umicore Metal Deposition Solutions
Description
Specifications
Material Type
non-metals
Material
Al2O3
Purity
4N
Suppliers
Specifications
Material Type
non-metals
Material
Al2O3
Purity
4N
Specifications
Material Type
non-metals
Material
Al2O3
Purity
4N
Supplier's Site
Sputtering Target Al2O3 - 4N
Sputtering Target Al2O3 - 4N
Specifications
Material Type
non-metals
Material
Al2O3
Purity
4N
Specifications
Material Type
non-metals
Material
Al2O3
Purity
4N
Technical Specifications
|
Product Category
|
Thin Film Materials |
Thin Film Materials |
|
Product Number
|
Sputtering Target Al2O3 - 4N |
Sputtering Target Al2O3 - 4N |
|
Product Name
|
Sputtering Target Al2O3 - 4N |
Sputtering Target Al2O3 - 4N |
|
Type
|
Sputtering Target
|
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Applications
Semiconductors
View Details
DuPont Electronics & Imaging
Material
Polyimide
Applications
AC Inverter Duty Motors; Rail, Automotive Traction Motors; Hydro, Wind Power Generators; Transformers
Features
Dielectric
View Details
Umicore Metal Deposition Solutions
Type
Sputtering Target
Purity
100 %
View Details
2 suppliers