PR electronics 2-wire Programmable Transmitter 6333B

Description
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR6333B to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR6333B to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 6333B - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
6333B
2-wire Programmable Transmitter 6333B
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR6333B to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Application
Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Technical characteristics
Within a few seconds the user can program PR6333B to measure temperatures within all RTD ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 3-wire connection.
A limit can be programmed on the output signal.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.
NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6333B
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 458748 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details