PR electronics 2-wire HART® Transmitter 6335D

Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical characteristics Within a few seconds the user can program PR6335D to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. The 6335D has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Continuous check of vital stored data for safety reasons. Sensor error detection according to the guidelines in NAMUR NE89. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5106B.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical characteristics Within a few seconds the user can program PR6335D to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. The 6335D has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Continuous check of vital stored data for safety reasons. Sensor error detection according to the guidelines in NAMUR NE89. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5106B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire HART® Transmitter - 6335D - PR electronics
San Diego, CA, USA
2-wire HART® Transmitter
6335D
2-wire HART® Transmitter 6335D
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical characteristics Within a few seconds the user can program PR6335D to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. The 6335D has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Continuous check of vital stored data for safety reasons. Sensor error detection according to the guidelines in NAMUR NE89. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5106B.

Application
Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor.
Difference or average temperature measurement of 2 resistance or TC sensors.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Amplification of a bipolar mV signal to a standard 4...20 mA current signal.
Connection of up to 15 channels to a digital 2-wire signal with HART® communication.
Technical characteristics
Within a few seconds the user can program PR6335D to measure temperatures within all ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection.
The 6335D has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations.
Continuous check of vital stored data for safety reasons.
Sensor error detection according to the guidelines in NAMUR NE89.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 84 channels can be mounted per meter.
NB: As Ex barrier we recommend 5106B.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6335D
Product Name 2-wire HART® Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 3630216 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) - 6350B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Features Intrinsically Safe
Sensor Connection Screw Clamps or Lugs
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details