PR electronics Field Mounted HART Temperature Transmitter 7501

Description
High Defintion Display 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight Supports 7 languages. Local Operator Interface (LOI) 3 optical buttons; up, down and enter. Dynamically adaptive to wear or accumulation of dirt. Immune to interference from ambient light sources. Useable with or without gloves. Configuration From the LOI through PR guided menu. PReset and HART modem. HHC, DCS or AMS via HART. Mounting / Installation For installation in zone 0, 1, 2 and zone 20, 21, 22, in mines M1 and in Class 1, Division 1 and 2 applications. Hardware assessed with SFF value of 69%. Mounting on 1.5”–2” pipe bracket or on wall / bulkhead. Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART 7) can be connected in a multidrop communication setup.
Datasheet
Description
High Defintion Display 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight Supports 7 languages. Local Operator Interface (LOI) 3 optical buttons; up, down and enter. Dynamically adaptive to wear or accumulation of dirt. Immune to interference from ambient light sources. Useable with or without gloves. Configuration From the LOI through PR guided menu. PReset and HART modem. HHC, DCS or AMS via HART. Mounting / Installation For installation in zone 0, 1, 2 and zone 20, 21, 22, in mines M1 and in Class 1, Division 1 and 2 applications. Hardware assessed with SFF value of 69%. Mounting on 1.5”–2” pipe bracket or on wall / bulkhead. Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART 7) can be connected in a multidrop communication setup.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Mounted HART Temperature Transmitter - 7501 - PR electronics
San Diego, CA, USA
Field Mounted HART Temperature Transmitter
7501
Field Mounted HART Temperature Transmitter 7501
High Defintion Display 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight Supports 7 languages. Local Operator Interface (LOI) 3 optical buttons; up, down and enter. Dynamically adaptive to wear or accumulation of dirt. Immune to interference from ambient light sources. Useable with or without gloves. Configuration From the LOI through PR guided menu. PReset and HART modem. HHC, DCS or AMS via HART. Mounting / Installation For installation in zone 0, 1, 2 and zone 20, 21, 22, in mines M1 and in Class 1, Division 1 and 2 applications. Hardware assessed with SFF value of 69%. Mounting on 1.5”–2” pipe bracket or on wall / bulkhead. Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART 7) can be connected in a multidrop communication setup.

High Defintion Display

  • 0, 90, 180, & 270 degree position adjustments.
  • Monitoring, programming and diagnostics view.
  • Extensive diagnostics with flashing red or white backlight
  • Supports 7 languages.

Local Operator Interface (LOI)

  • 3 optical buttons; up, down and enter.
  • Dynamically adaptive to wear or accumulation of dirt.
  • Immune to interference from ambient light sources.
  • Useable with or without gloves.

Configuration

  • From the LOI through PR guided menu.
  • PReset and HART modem.
  • HHC, DCS or AMS via HART.

Mounting / Installation

  • For installation in zone 0, 1, 2 and zone 20, 21, 22, in mines M1 and in Class 1, Division 1 and 2 applications.
  • Hardware assessed with SFF value of 69%.
  • Mounting on 1.5”–2” pipe bracket or on wall / bulkhead.

Application

  • Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100.
  • HART communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors.
  • Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors.
  • Amplification of bipolar mV signals to standard 4...20 mA current signals.
  • Up to 63 transmitters (HART 7) can be connected in a multidrop communication setup.
Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 7501
Product Name Field Mounted HART Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 10...35 VDC
Reference Material Platinum; Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Temperature Transmitters - 7966922 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details