PR electronics 2-wire Programmable Transmitter 6333A

Description
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR6333A to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR6333A to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 6333A - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
6333A
2-wire Programmable Transmitter 6333A
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR6333A to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.

Application
Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Technical characteristics
Within a few seconds the user can program PR6333A to measure temperatures within all RTD ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 3-wire connection.
A limit can be programmed on the output signal.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6333A
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1368682 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-04 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire HART® Transmitter Din Rail Universal - 6335A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details