PR electronics Profibus PA / Foundation Fieldbus Transmitter 6350B

Description
Application Linearized temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. Built-in simulation mode function. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Datasheet
Description
Application Linearized temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. Built-in simulation mode function. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus PA / Foundation Fieldbus Transmitter - 6350B - PR electronics
San Diego, CA, USA
Profibus PA / Foundation Fieldbus Transmitter
6350B
Profibus PA / Foundation Fieldbus Transmitter 6350B
Application Linearized temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. Built-in simulation mode function. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.

Application
Linearized temperature measurement with RTD or TC sensor.
Converts analog mA signals into digital values on the bus communication.
Difference, average or redundancy temperature measurement with RTD or TC sensor.
Linear resistance, potentiometer and bipolar mV measurement.
Technical characteristics
Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software.
Built-in simulation mode function.
Polarity-independent bus connection.
24 bit A/D converter ensures high resolution.
PROFIBUS® PA function blocks:
2 analog.
FOUNDATION™ Fieldbus function blocks:
2 analog and 1 PID.
FOUNDATION™ Fieldbus capability:
Basic or LAS.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6350B
Product Name Profibus PA / Foundation Fieldbus Transmitter
Mounting Options DIN Rail Mounting
Sensor Connection Screw Clamps or Lugs
Supply Voltage 9.0...30 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 1756339 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details