PR electronics Profibus PA / Foundation Fieldbus Transmitter 5350B

Description
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head mounting.
Datasheet
Description
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus PA / Foundation Fieldbus Transmitter - 5350B - PR electronics
San Diego, CA, USA
Profibus PA / Foundation Fieldbus Transmitter
5350B
Profibus PA / Foundation Fieldbus Transmitter 5350B
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head mounting.

Application
Linearized temperature measurement with RTD or TC sensor.
Difference, average or redundancy temperature measurement with RTD or TC sensor.
Linear resistance, potentiometer and bipolar mV measurement.
Technical characteristics
Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software.
The simulation mode function can be activated by way of a magnet.
Polarity-independent bus connection.
24 bit A/D converter ensures high resolution.
PROFIBUS® PA function blocks:
2 analog.
FOUNDATION™ Fieldbus function blocks:
2 analog and 1 PID.
FOUNDATION™ Fieldbus capability:
Basic or LAS.
Mounting / installation
For DIN form B sensor head mounting.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5350B
Product Name Profibus PA / Foundation Fieldbus Transmitter
Sensor Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details