PR electronics 2-wire Programmable Transmitter 5333A

Description
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR5333A to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR5333A to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 5333A - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
5333A
2-wire Programmable Transmitter 5333A
Application Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics Within a few seconds the user can program PR5333A to measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Application
Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Technical characteristics
Within a few seconds the user can program PR5333A to measure temperatures within all RTD ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 3-wire connection.
Mounting / installation
For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5333A
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8.0...35 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 7966963 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Lead Wires
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details