PR electronics 2-wire Programmable Transmitter 6331A

Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR6331A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR6331A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 6331A - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
6331A
2-wire Programmable Transmitter 6331A
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR6331A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.

Application
Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Amplification of a bipolar mV signal to a standard 4...20 mA current signal.
Technical characteristics
Within a few seconds the user can program PR6331A to measure temperatures within all ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection.
A limit can be programmed on the output signal.
Continuous check of vital stored data for safety reasons.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6331A
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-02 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details