PR electronics 2-wire Transmitter with HART® Protocol 5337A

Description
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 5337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE21 recommendations, the 5337 HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 5337 meets NAMUR NE43 and NE89 recommendations. Mounting / installation For DIN form B sensor head or DIN rail mounting via the PR fitting type 8421. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.
Datasheet
Description
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 5337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE21 recommendations, the 5337 HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 5337 meets NAMUR NE43 and NE89 recommendations. Mounting / installation For DIN form B sensor head or DIN rail mounting via the PR fitting type 8421. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Transmitter with HART® Protocol - 5337A - PR electronics
San Diego, CA, USA
2-wire Transmitter with HART® Protocol
5337A
2-wire Transmitter with HART® Protocol 5337A
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 5337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE21 recommendations, the 5337 HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 5337 meets NAMUR NE43 and NE89 recommendations. Mounting / installation For DIN form B sensor head or DIN rail mounting via the PR fitting type 8421. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.

Application
Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100.
HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors.
Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors.
Amplification of bipolar mV signals to standard 4...20 mA current signals.
Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup.
Technical characteristics
HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol.
The HART® 7 protocol offers:
- Long Tag numbers of up to 32 characters.
- Enhanced Burst Mode and Event notification with time stamping.
- Device variable and status mapping to any dynamic variable PV, SV, TV or QV.
- Process signal trend measurement with logs and summary data.
- Automatic event notification with time stamps.
- Command aggregation for higher communication efficiency.
5337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations.
Continuous check of vital stored data.
Meeting the NAMUR NE21 recommendations, the 5337 HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 5337 meets NAMUR NE43 and NE89 recommendations.
Mounting / installation
For DIN form B sensor head or DIN rail mounting via the PR fitting type 8421.
Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5337A
Product Name 2-wire Transmitter with HART® Protocol
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8.0...35 VDC
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire HART® Transmitter Din Rail Universal - 6335A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details