PR electronics 2-wire Programmable Transmitter 5131A

Description
Advanced features The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range 0...100 mA and voltage inputs in range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection automatic cable compensation or 2-wire connection with programmable cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC. Programming can be performed with or without a power supply. The 2-channel version has full galvanic isolation between the channels. Separation of circuits in PELV/SELV installations.
Datasheet
Description
Advanced features The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range 0...100 mA and voltage inputs in range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection automatic cable compensation or 2-wire connection with programmable cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC. Programming can be performed with or without a power supply. The 2-channel version has full galvanic isolation between the channels. Separation of circuits in PELV/SELV installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 5131A - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
5131A
2-wire Programmable Transmitter 5131A
Advanced features The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit. Application Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range 0...100 mA and voltage inputs in range 0...250 VDC. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer. 4- or 3-wire connection automatic cable compensation or 2-wire connection with programmable cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Analog current output can be configured to any current within 0...20 mA range. Voltage output range is selectable between 0...10 VDC. Programming can be performed with or without a power supply. The 2-channel version has full galvanic isolation between the channels. Separation of circuits in PELV/SELV installations.

Advanced features
The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit.
Application
Independent channel jumper selectable inputs for current/voltage or temperature.
Current input programmable in range 0...100 mA and voltage inputs in range 0...250 VDC.
Linearized, electronic temperature measurement with RTD or TC sensor.
Conversion of linear resistance variation to a standard analog current / voltage signal, for example from solenoids and butterfly valves or linear movements with attached potentiometer.
4- or 3-wire connection automatic cable compensation or 2-wire connection with programmable cable compensation.
Configurable sensor error detection including NAMUR NE43.
Technical characteristics
Analog current output can be configured to any current within 0...20 mA range.
Voltage output range is selectable between 0...10 VDC.
Programming can be performed with or without a power supply.
The 2-channel version has full galvanic isolation between the channels.
Separation of circuits in PELV/SELV installations.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5131A
Product Name 2-wire Programmable Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5...35 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 458745 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details