PR electronics Profibus PA / Foundation Fieldbus Transmitter 5350A

Description
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet
Description
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus PA / Foundation Fieldbus Transmitter - 5350A - PR electronics
San Diego, CA, USA
Profibus PA / Foundation Fieldbus Transmitter
5350A
Profibus PA / Foundation Fieldbus Transmitter 5350A
Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Application
Linearized temperature measurement with RTD or TC sensor.
Difference, average or redundancy temperature measurement with RTD or TC sensor.
Linear resistance, potentiometer and bipolar mV measurement.
Technical characteristics
Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software.
The simulation mode function can be activated by way of a magnet.
Polarity-independent bus connection.
24 bit A/D converter ensures high resolution.
PROFIBUS® PA function blocks:
2 analog.
FOUNDATION™ Fieldbus function blocks:
2 analog and 1 PID.
FOUNDATION™ Fieldbus capability:
Basic or LAS.
Mounting / installation
For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5350A
Product Name Profibus PA / Foundation Fieldbus Transmitter
Sensor Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1756340 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
2-Wire HART® Transmitter Din Rail Universal - 6335A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details