Application
Linearized temperature measurement with RTD or TC sensor.
Difference, average or redundancy temperature measurement with RTD or TC sensor.
Converts analog mA signals into digital values on the bus communication.
Linear resistance, potentiometer and bipolar mV measurement.
Technical characteristics
Bus transmitter with both PROFIBUS® PA and FOUNDATION Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for FOUNDATION Fieldbus via Emerson DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software.
Built-in simulation mode function.
Polarity-independent
24 bit A/D converter ensures high resolution.
PROFIBUS® PA function blocks:
2 analog.
FOUNDATION Fieldbus function blocks:
2 analog and 1 PID.
FOUNDATION Fieldbus capability:
Basic or LAS.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
| PR electronics | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 6350A |
| Product Name | Profibus PA / Foundation Fieldbus Transmitter |
| Mounting Options | DIN Rail Mounting |
| Sensor Connection | Screw Clamps or Lugs |
| Supply Voltage | 9.0...32 VDC |