PR electronics 2-wire Room Temperature Transmitter 2914

Description
Application Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms. Suitable as a transmitter for controllers, trip amplifiers, displays, or superior SCADA systems. Technical characteristics A precision Pt100 sensor with a small mass is mounted on the transmitter input thereby achieving a fast response time. The 2-wire output signal of 4...20 mA is proportional and linear to the temperature value that influences the built-in sensor. A reversed output signal of 20...4 mA may be ordered. A number of different sensor error detection options may be ordered. Protected against polarity reversal. The bottom of the cabinet can be attached to a wall by two screws. Visible or hidden cable access.
Datasheet
Description
Application Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms. Suitable as a transmitter for controllers, trip amplifiers, displays, or superior SCADA systems. Technical characteristics A precision Pt100 sensor with a small mass is mounted on the transmitter input thereby achieving a fast response time. The 2-wire output signal of 4...20 mA is proportional and linear to the temperature value that influences the built-in sensor. A reversed output signal of 20...4 mA may be ordered. A number of different sensor error detection options may be ordered. Protected against polarity reversal. The bottom of the cabinet can be attached to a wall by two screws. Visible or hidden cable access.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Room Temperature Transmitter - 2914 - PR electronics
San Diego, CA, USA
2-wire Room Temperature Transmitter
2914
2-wire Room Temperature Transmitter 2914
Application Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms. Suitable as a transmitter for controllers, trip amplifiers, displays, or superior SCADA systems. Technical characteristics A precision Pt100 sensor with a small mass is mounted on the transmitter input thereby achieving a fast response time. The 2-wire output signal of 4...20 mA is proportional and linear to the temperature value that influences the built-in sensor. A reversed output signal of 20...4 mA may be ordered. A number of different sensor error detection options may be ordered. Protected against polarity reversal. The bottom of the cabinet can be attached to a wall by two screws. Visible or hidden cable access.

Application
Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms.
Suitable as a transmitter for controllers, trip amplifiers, displays, or superior SCADA systems.
Technical characteristics
A precision Pt100 sensor with a small mass is mounted on the transmitter input thereby achieving a fast response time.
The 2-wire output signal of 4...20 mA is proportional and linear to the temperature value that influences the built-in sensor.
A reversed output signal of 20...4 mA may be ordered.
A number of different sensor error detection options may be ordered.
Protected against polarity reversal.
The bottom of the cabinet can be attached to a wall by two screws.
Visible or hidden cable access.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 2914
Product Name 2-wire Room Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 2207154 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details