PR electronics 2-wire Programmable Transmitter 5331D

Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR5331D to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head mounting. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR5331D to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head mounting. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 5331D - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
5331D
2-wire Programmable Transmitter 5331D
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR5331D to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head mounting. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Application
Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Amplification of a bipolar mV signal to a standard 4...20 mA current signal.
Technical characteristics
Within a few seconds the user can program PR5331D to measure temperatures within all ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection.
Continuous check of vital stored data for safety reasons.
Mounting / installation
For DIN form B sensor head mounting.
NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5331D
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.2...30 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details