PR electronics 2-wire Transmitter with HART® Protocol 5335A

Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 transmitters to a digital 2-wire signal with HART® communication. Technical characteristics Within a few seconds the user can program PR5335A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. The 5335A has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Continuous check of vital stored data for safety reasons. Sensor error detection according to the guidelines in NAMUR NE89. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 transmitters to a digital 2-wire signal with HART® communication. Technical characteristics Within a few seconds the user can program PR5335A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. The 5335A has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Continuous check of vital stored data for safety reasons. Sensor error detection according to the guidelines in NAMUR NE89. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Transmitter with HART® Protocol - 5335A - PR electronics
San Diego, CA, USA
2-wire Transmitter with HART® Protocol
5335A
2-wire Transmitter with HART® Protocol 5335A
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 transmitters to a digital 2-wire signal with HART® communication. Technical characteristics Within a few seconds the user can program PR5335A to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. The 5335A has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Continuous check of vital stored data for safety reasons. Sensor error detection according to the guidelines in NAMUR NE89. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Application
Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor.
Difference or average temperature measurement of 2 resistance or TC sensors.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Amplification of a bipolar mV signal to a standard 4...20 mA current signal.
Connection of up to 15 transmitters to a digital 2-wire signal with HART® communication.
Technical characteristics
Within a few seconds the user can program PR5335A to measure temperatures within all ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection.
The 5335A has been designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations.
Continuous check of vital stored data for safety reasons.
Sensor error detection according to the guidelines in NAMUR NE89.
Mounting / installation
For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 5335A
Product Name 2-wire Transmitter with HART® Protocol
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8.0...35 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34N-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature Transmitters - 2701738 - RS Components, Ltd.
Specs
Reference Resistance RTD, Thermocouple, Potentiometer
View Details
2-Wire HART® Transmitter Din Rail Universal - 6335A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details