PR electronics 2-wire HART® Transmitter 6337D

Description
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 6337D is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE 21 recommendations, the 6337D HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337D meets NAMUR NE43 and NE89 recommendations. Mounting / installation DIN rail mounting with up to 84 channels per meter. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link. PR 5106B or 9106B is recommended as a barrier for 6337D.
Datasheet
Description
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 6337D is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE 21 recommendations, the 6337D HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337D meets NAMUR NE43 and NE89 recommendations. Mounting / installation DIN rail mounting with up to 84 channels per meter. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link. PR 5106B or 9106B is recommended as a barrier for 6337D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire HART® Transmitter - 6337D - PR electronics
San Diego, CA, USA
2-wire HART® Transmitter
6337D
2-wire HART® Transmitter 6337D
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 6337D is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE 21 recommendations, the 6337D HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337D meets NAMUR NE43 and NE89 recommendations. Mounting / installation DIN rail mounting with up to 84 channels per meter. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link. PR 5106B or 9106B is recommended as a barrier for 6337D.

Application
Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100.
HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors.
Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors.
Amplification of bipolar mV signals to standard 4...20 mA current signals.
Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup.
Technical characteristics
HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol.
The HART® 7 protocol offers:
- Long Tag numbers of up to 32 characters.
- Enhanced Burst Mode and Event notification with time stamping.
- Device variable and status mapping to any dynamic variable PV, SV, TV or QV.
- Process signal trend measurement with logs and summary data.
- Automatic event notification with time stamps.
- Command aggregation for higher communication efficiency.
6337D is designed according to strict safety requirements and is therefore suitable for applications in SIL installations.
Continuous check of vital stored data.
Meeting the NAMUR NE 21 recommendations, the 6337D HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337D meets NAMUR NE43 and NE89 recommendations.
Mounting / installation
DIN rail mounting with up to 84 channels per meter.
Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.
PR 5106B or 9106B is recommended as a barrier for 6337D.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6337D
Product Name 2-wire HART® Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8.0...30 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 1756336 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details