PR electronics 2-wire Programmable Transmitter 6331B

Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR6331B to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet
Description
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR6331B to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 6331B - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
6331B
2-wire Programmable Transmitter 6331B
Application Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current signal. Technical characteristics Within a few seconds the user can program PR6331B to measure temperatures within all ranges defined by the norms. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Application
Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor.
Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors.
Amplification of a bipolar mV signal to a standard 4...20 mA current signal.
Technical characteristics
Within a few seconds the user can program PR6331B to measure temperatures within all ranges defined by the norms.
The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connection.
A limit can be programmed on the output signal.
Continuous check of vital stored data for safety reasons.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels can be mounted per meter.
NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6331B
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 7966900 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details