PR electronics 2-wire HART® Transmitter 6337A

Description
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 6337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE21 recommendations, the 6337A HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337A meets NAMUR NE43 and NE89 recommendations. Mounting / installation DIN rail mounting with up to 84 channels per meter. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.
Datasheet
Description
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 6337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE21 recommendations, the 6337A HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337A meets NAMUR NE43 and NE89 recommendations. Mounting / installation DIN rail mounting with up to 84 channels per meter. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire HART® Transmitter - 6337A - PR electronics
San Diego, CA, USA
2-wire HART® Transmitter
6337A
2-wire HART® Transmitter 6337A
Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup. Technical characteristics HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol. The HART® 7 protocol offers: - Long Tag numbers of up to 32 characters. - Enhanced Burst Mode and Event notification with time stamping. - Device variable and status mapping to any dynamic variable PV, SV, TV or QV. - Process signal trend measurement with logs and summary data. - Automatic event notification with time stamps. - Command aggregation for higher communication efficiency. 6337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations. Continuous check of vital stored data. Meeting the NAMUR NE21 recommendations, the 6337A HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337A meets NAMUR NE43 and NE89 recommendations. Mounting / installation DIN rail mounting with up to 84 channels per meter. Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.

Application
Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100.
HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors.
Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors.
Amplification of bipolar mV signals to standard 4...20 mA current signals.
Up to 63 transmitters (HART® 7) can be connected in a multidrop communication setup.
Technical characteristics
HART® protocol revision can be changed by user configuration to either HART® 5 or HART® 7 protocol.
The HART® 7 protocol offers:
- Long Tag numbers of up to 32 characters.
- Enhanced Burst Mode and Event notification with time stamping.
- Device variable and status mapping to any dynamic variable PV, SV, TV or QV.
- Process signal trend measurement with logs and summary data.
- Automatic event notification with time stamps.
- Command aggregation for higher communication efficiency.
6337A is designed according to strict safety requirements and is therefore suitable for applications in SIL installations.
Continuous check of vital stored data.
Meeting the NAMUR NE21 recommendations, the 6337A HART® transmitter ensures top measurement performance in harsh EMC environments. Additionally, the 6337A meets NAMUR NE43 and NE89 recommendations.
Mounting / installation
DIN rail mounting with up to 84 channels per meter.
Configuration via standard HART® communication interfaces or by PR 5909 Loop Link.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category RTD Temperature Transmitters
Product Number 6337A
Product Name 2-wire HART® Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8.0...35 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1756335 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details