Mahr Inc. Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Product features Single and multi-purpose bases with choice of comparative or direct measurement indicators Collect mounting allows for interchanging indicators and bases to meet a wide range of requirements Wide... | |
| Product features “V” shaped base and needle contact Movement is “Push-Down” style | |
| Product features With fine adjustment Measuring blades for outside measurements Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Rounded measuring blades for... | |
| Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work... | |
| Product features Easy to read tolerance markers Contact points are made from carbide Absolute measuring instrument | |
| Product features Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0° and 90° with... | |
| Product features High contrast analog and digital LCD Tolerance is displayed with 2 LEDs | |
| Product features Large cross beam with hardened and ground contact surface as well as mounting clamp for dial indicator Cross beam is hard chrome plated and hardened Measuring faces are... | |
| Product features Maximum wear-resistance due to hard chrome plating Constant measuring force as a result of built-in spring thus eliminating user influence Highly versatile, each gage covers a large range. | |
| Product features Measuring blades for outside measurements High contrast analog display Locking screw above Rounded measuring blades for inside measurements Slide and beam made of hardened stainless steel Immediate measurements... | |
| Product features Measuring blades for outside measurements Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Rounded measuring blades for inside measurements Measuring... | |
| Product features Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball Transmission lever system transfers movement of the movable anvil to... | |
| Product features Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a hardened steel ball Transmission lever system transfers movement of the movable anvil... | |
| Product features Measuring head consists of a carbide-tipped, movable measuring bolt and an opposing interchangeable stationary anvil with carbide ball Stationary measuring bolt can pivot through 180°, giving rise to... | |
| Product features Rugged construction for long life and low maintenance: Stainless steel gaging head, one piece centralizing yoke with replaceable tungsten carbide balls Heavy duty housing protects Indicator Flow-through design... | |
| Product features Satin chrome finished operating and display units Measuring head and End piece with mounting bore for interchangeable anvils Rigid, lightweight tubular construction Spindle is hardened through-out and ground,... | |
| Product features Satin chrome finished operating and display units Rigid, lightweight tubular construction Spindle is hardened through-out and ground, stainless Locking device Carbide tipped spherical measuring faces Interchangeable extensions 44... | |
| Product features Satin chrome finished operating and display units Rigid, lightweight tubular construction Spindle is hardened through-out and ground, stainless Measuring faces spherically lapped, one measuring face adjustable From measuring... | |
| Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Self-centering measuring head consists of 3 laterally positioned anvils,... | |
| Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and... | |
| Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Rounded measuring blades for inside measurements Measuring surfaces made of steel Slide... | |
| Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw below Measuring surfaces made of steel Measuring blade for inside measurements Slide and... | |
| Product features Vernier and main scale have a satin chrome finish for glare free reading Thumb clamp Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam... | |
| Product features Maximum wear-resistance due to carbide tipped faces Constant measuring force as a result of built-in spring thus eliminating user influence Highly versatile, each gage covers a large range. | |
| Large universal length measuring instruments with large direct measuring range. Comparator with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm... | |
| The 828 CiM precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Electronically controlled measuring force generation Motorized measuring spindle control with... | |
| The PLM 600-E precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Sensitive adjustment in 5 axes, and object table with a... | |
| The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long Z-axis measuring system:... | |
| Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long Z-axis... |