Mahr Inc. Datasheets for Instrumentation Amplifiers
Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance.
Instrumentation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Product features Analog indicator instrument for display of measurement values Two-line LCD for measuring values and help texts 5 three color status lamps for warning and tolerance limits Up to... | |
| Product features Background lit LCD-Display with an analog and a two line digital display 5 three color status lamps for warning and tolerances limits Up to 2 features can be... | |
| Product features Easy to read 3 color analog display Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible... | |
| Product features High resolution and high contrast color display The display can be continuously inclined for the ideal field of vision Simple to operate Can be operated with batteries or... | |
| Product features Highly accurate processing of measured values Zero setting is possible at any point within the measuring range Actual value of a standard can be acquired at the touch... | |
| Product features Output voltage: ± 10 V (Option: ± 5 V / 0 V to 10 V) at the end of the measuring range Simultaneously the output signal current of... |