Mahr Inc. Datasheets for Air Gages
Air gages use pneumatic pressure and flow to measure or sort dimensional attributes.
Air Gages: Learn more
| Product Name | Notes |
|---|---|
| Product Features Affordable Versatile Innovative Robust No other pneumatic measuring system is a versatile as the µDimensionair, which can be used as a hand-held device, as a stationary table-top device... | |
| Product features Backlit LCD for scale display and two-line digital display 5 three-color status lamps for warning and tolerance limits Up to 2 features can be displayed simultaneously One input... | |
| Product features Digital and analog display in one unit. Large, high-contrast digital display of the exact deviation from zero and analog display of measurement-related information With its fixed ratio and... | |
| Product features When using pneumatic compact amplifiers it is recommended at all times to use both a pressure regulator and a supply filter (see accessories) Clear, three-color analog light bar... |