Mahr Inc. Self-Centring Dial Bore Gage 844 NB

Description
Product features Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball Transmission lever system transfers movement of the movable anvil to indicating instrument The broad centering bridge ensures automatic centering in the bore Insensitive to temperature due to both the shank and transfer rod being made from heat resistant Invar steel Highly resistant to wear and tear due to the carbide tipped moving anvil Constant measuring force due to built-in spring thus eliminating user influence Universally applicable and extremely versatile as every instrument spans a broad measuring range, within this range it is quick and easy to adjust to any size Invar steel has a particularly low expansion coefficient and thus makes the instrument totally insensitive to any kind of heat. Body heat from the user, increases in ambient temperature have no influence on the measuring results. The graph on the right compares the Invar steel version to a standard type. Both gages were hand-held and thus influenced by body heat. The deviation when using Invar steel is negligible.
Description
Product features Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball Transmission lever system transfers movement of the movable anvil to indicating instrument The broad centering bridge ensures automatic centering in the bore Insensitive to temperature due to both the shank and transfer rod being made from heat resistant Invar steel Highly resistant to wear and tear due to the carbide tipped moving anvil Constant measuring force due to built-in spring thus eliminating user influence Universally applicable and extremely versatile as every instrument spans a broad measuring range, within this range it is quick and easy to adjust to any size Invar steel has a particularly low expansion coefficient and thus makes the instrument totally insensitive to any kind of heat. Body heat from the user, increases in ambient temperature have no influence on the measuring results. The graph on the right compares the Invar steel version to a standard type. Both gages were hand-held and thus influenced by body heat. The deviation when using Invar steel is negligible.

Suppliers

Company
Product
Description
Supplier Links
Self-Centring Dial Bore Gage - 844 NB - Mahr Inc.
Providence, RI, USA
Self-Centring Dial Bore Gage
844 NB
Self-Centring Dial Bore Gage 844 NB
Product features Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball Transmission lever system transfers movement of the movable anvil to indicating instrument The broad centering bridge ensures automatic centering in the bore Insensitive to temperature due to both the shank and transfer rod being made from heat resistant Invar steel Highly resistant to wear and tear due to the carbide tipped moving anvil Constant measuring force due to built-in spring thus eliminating user influence Universally applicable and extremely versatile as every instrument spans a broad measuring range, within this range it is quick and easy to adjust to any size Invar steel has a particularly low expansion coefficient and thus makes the instrument totally insensitive to any kind of heat. Body heat from the user, increases in ambient temperature have no influence on the measuring results. The graph on the right compares the Invar steel version to a standard type. Both gages were hand-held and thus influenced by body heat. The deviation when using Invar steel is negligible.

Product features

  • Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball
  • Transmission lever system transfers movement of the movable anvil to indicating instrument
  • The broad centering bridge ensures automatic centering in the bore
  • Insensitive to temperature due to both the shank and transfer rod being made from heat resistant Invar steel
  • Highly resistant to wear and tear due to the carbide tipped moving anvil
  • Constant measuring force due to built-in spring thus eliminating user influence
  • Universally applicable and extremely versatile as every instrument spans a broad measuring range, within this range it is quick and easy to adjust to any size
  • Invar steel has a particularly low expansion coefficient and thus makes the instrument totally insensitive to any kind of heat. Body heat from the user, increases in ambient temperature have no influence on the measuring results. The graph on the right compares the Invar steel version to a standard type. Both gages were hand-held and thus influenced by body heat. The deviation when using Invar steel is negligible.
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 844 NB
Product Name Self-Centring Dial Bore Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 391036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 0.0039 inch (0.1000 mm)
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Sensor system for precise thickness measurement (laser triangulation sensors) - thicknessGAUGE C.LL-6/600 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser triangulation
View Details
Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details