Mahr Inc. Datasheets for Metering Pumps

Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Metering Pumps: Learn more

Product Name Notes
Inline gear metering pumps are single stream pumps mounted in-line with the tubes. This type of pump is used for several applications. Because of the in-line mounting no additional pump...
Planetary Spinnng Pumpen – The heart of a spinning plant and used in large quantities The precise and reliable spinning pumps enable the fine uniform filament yarns in close tolerance...
The Dosimar range was originally designed for using in metering units for various media. The connection with lateral drilling for the product is integrated into the pump. The in-line design...
The double-outlet gear metering pumps are the further development of single-gear pumps. Depending on the application, you can choose between two different versions: Three-gear metering pumps or stacked design in...
The MarCoat design is suitable for metering different paints and colors. These special pumps can be cleaned easily in a very short time period. Due to different sizes and connection...
The MarFin spin finish pumps meter spin finish very precise. Especially for the fast spinning process the use of our MarFin pumps to apply liquids like antistatic finish, adhesive additives...
This special range of gear pumps was originally designed for the spinning of finest filaments – the typical first generation spinning pump. As a “real” spinning pump nowadays this design...