Mahr Inc. Self-Centering Inside Micrometer 44 A

Description
Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120° Anvils from 12 mm are carbide tipped From 12 mm the anvils can be used to measure the bottom of a bore From 40 mm all measuring heads are made from aluminium to reduce weight Scope of delivery Instruction manual Allen key Spanner for changing the measuring heads Case
Description
Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120° Anvils from 12 mm are carbide tipped From 12 mm the anvils can be used to measure the bottom of a bore From 40 mm all measuring heads are made from aluminium to reduce weight Scope of delivery Instruction manual Allen key Spanner for changing the measuring heads Case

Suppliers

Company
Product
Description
Supplier Links
Self-Centering Inside Micrometer - 44 A - Mahr Inc.
Providence, RI, USA
Self-Centering Inside Micrometer
44 A
Self-Centering Inside Micrometer 44 A
Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120° Anvils from 12 mm are carbide tipped From 12 mm the anvils can be used to measure the bottom of a bore From 40 mm all measuring heads are made from aluminium to reduce weight Scope of delivery Instruction manual Allen key Spanner for changing the measuring heads Case

Product features

  • Satin chrome finished operating and display units
  • Spindle is hardened through-out and ground, stainless
  • Rapid drive with integrated ratchet
  • Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120°
  • Anvils from 12 mm are carbide tipped
  • From 12 mm the anvils can be used to measure the bottom of a bore
  • From 40 mm all measuring heads are made from aluminium to reduce weight

Scope of delivery

  • Instruction manual
  • Allen key
  • Spanner for changing the measuring heads
  • Case
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 44 A
Product Name Self-Centering Inside Micrometer
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Mechanical
Display Dial / Analog / Direct Reading
Unlock Full Specs
to access all available technical data

Similar Products

XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details