Mahr Inc. Datasheets for Height Gages

Height gages are used for measuring the height of components or product features.
Height Gages: Learn more

Product Name Notes
Functions RESET (set display to zero) mm/inch ABS (Switch between Relative and Absolute measurement) Lock/Unlock PRESET (for entering a numerical value) DATA (Data transmission via connection cable) AUTO-ON / OFF...
Measuring system Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head Dynamic probing system enabling high repeatability Air bearings system for light and...
Measuring system High accuracy Incremental inductive measuring system Measuring head with an ball bush guide Resistance free measuring system Operating and display unit Large, easy to read digital display Measuring...
Product features Backlit LCD for scale display and two-line digital display 5 three-color status lamps for warning and tolerance limits Up to 2 features can be displayed simultaneously One input...
Product features Digital and analog display in one unit. Large, high-contrast digital display of the exact deviation from zero and analog display of measurement-related information With its fixed ratio and...
Product features When using pneumatic compact amplifiers it is recommended at all times to use both a pressure regulator and a supply filter (see accessories) Clear, three-color analog light bar...