Mahr Inc. Datasheets for Snap Gages
Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy.
Snap Gages: Learn more
| Product Name | Notes |
|---|---|
| Product features Extremely accurate due to the straight transfer of spindle movement to the inductive measuring system according to the Abbe principle Universally applicable and extremely versatile, each instrument spans... | |
| Product features Flat lower anvil (reference) adjustable over a broad range Radiused upper anvil (sensitive) spring-loaded to counter balance the weight of the gage Indicator can be rotated to read... | |
| Product features Measuring head has a hardened chromium plated guide cylinder and carbide tipped anvils The carbide expanding pin transfers radial movement to indicating instrument Constant measuring force as a... | |
| Product features Patented “Channel Lock” design assures precisely parallel anvil surfaces throughout the full 25 mm / 1“ range of adjustment. All Series 300P Snap Gages are fully adjustable with... | |
| Product features Rigid frame; convenient handle with heat insulators open on one end to eliminate heat transfer from user's hand Both spindles are made of hardened stainless steel and mounted... | |
| Product features Rugged steel frame, can be inclined up to 45° from the sturdy base Measuring spindle and anvil spindle are both made of hardened stainless steel, with mounting bore... | |
| Product features Rugged, forged steel frame with heat insulators Measuring spindle is mounte in long guide way with levercontrolled retraction Anvil spindle adjustable with thumbscrew via worm and rack, for... | |
| Product features Rugged, forged steel frame with heat insulators Measuring spindle is mounte in long guide way with levercontrolled retraction Anvil spindle can easily be fine adjusted Measuring spindle and... | |
| Product features Rugged, forged steel frame with heat insulators Measuring spindle is mounted in long guide way with lever-controlled retraction Measuring and anvil spindle have precision tapered bores for mounting... | |
| Product features Rugged, forged steel frame with heat insulators Measuring spindle is mounted in long guide way with lever-controlled retraction Measuring spindle and anvil spindle are both made of hardened... | |
| Product features Rugged, forged steel frame with heat insulators Measuring spindle is mounted in long guide way with lever-controlled retraction Measuring spindle and anvil spindle have a M 2.5 connection... | |
| Product features Rugged, forged steel frame with heat insulators Measuring spindle is mounted in long guide way with lever-controlled retraction Measuring spindle and anvil spindle made of hardened stainless steel; |