Mahr Inc. Datasheets for Form Gages and Form Gaging Systems

Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity. 
Form Gages and Form Gaging Systems: Learn more

Product Name Notes
MarSurf LD 130 / LD 260. A step into a new dimension Combined contour and roughness measurements in just one step come courtesy of proven cutting-edge technology from Mahr metrology.
Product features Mahr developed the MarForm MFU 200 Aspheric 3D to enable optical components to be tested in 2D / 3D quickly and close to the production area. MarForm measuring...
Product features MarForm MMQ 400 is suitable for universal use for extensive workpiece evaluation according to DIN ISO 1101. Features High-precision measuring axes in Z and X make every form...
Product features Reference form measuring machine for the precision measuring room and production with tactile and optical probe. Use of the benefits of the most modern, optical metrology Non-tacticle measurement...
Product features The MMQ 200 is the compact form measuring machine for manufacturing workshops and inspection rooms. Features Proof of form and position deviations as per DIN/ISO 1101 Fully automatic...
Product features MarForm MMQ 150 - The entry into the world of cylindricity metrology The MMQ 150 is an automatic measuring machine for the testing of form and location tolerances:...
Product features Reference form measuring station in a new dimension The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the...
Product features The MarForm MMQ 100 form tester is the ideal solution for simple yet powerful measuring tasks. Features Fast and accurate measuring results Mechanical bearings for reliability Large measuring...
CR Series - conrod measuring device for the testing of conrod measuring tasks. To monitor different work steps, simple measuring devices can be used. Automatic solutions can realize the complete...
High-precision and fully automatic testing of gears and complete gear shafts up to an outside diameter of 400 mm. More easily than ever before, gear measurement tasks can be combined...
Horizontal measuring device for the mounting of workpieces on prismas or between centers. They are especially suited for heavy workpieces. Workpieces can be placed in the workpiece holder outside fo...
MarSolution measuring device with pneumatic metrology for the testing of inside and outside diameter on tapers and implants.
Measuring device with swivel holder for combined outside and inside measurements, as well as testing of run-out and axial run-out.
Metrology from Mahr lowers costs in the production of drum brakes. Fully automated measuring stations for the 100% quality assurance of drum brakes measures the workpiece directly in the work...
Precision, fully automatic testing of gears and gear cutting tools up to an outer diameter of 275 mm. The ideal solution for both universal and specialist gear manufacturing. System solutions...
Precision, fully automatic testing of gears and gear cutting tools up to an outer diameter of 400 mm. The ideal solution for both universal and specialist gear manufacturing. System solutions...
RPM measuring device for the measurement of diameter, roundness, runout or segment gap of e.g. commutator shaft, turbocharger shaft or precision shaft in electric motors.
Semi-automatic mesauring device of the CS series for the fast, easy and precise measurement of dimensional features on crankshafts.
The first step into high-precision roughness and contour metrology Features With the MarSurf UD130 Mahr has created the successor to the successful MarSurf UD120 and closed the gap between the...
The successful combination of gear and form measurement in one clamping saves on additional investment and maintenance costs as well as time! Full functionality as a form tester up to...
This measuring device enables the testing of diameter, length, roundness and axial run-out on rotationally symmetrical parts. With swivable workpiece holder between centers.
With this measuring device, different housing types can be measured. For example, turbochargers, pumps, electric motors or housing. The measuring device can be used as an in-line integrated measuring gage...