Mahr Inc. Datasheets for Thickness Gages

Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more

Product Name Notes
Product features Contact points are made from carbide Absolute measuring instrument Easy to read tolerance markers
Product features Easy to read tolerance markers Contact points are made from carbide Absolute measuring instrument
Product features Generous clearance on jaws reaches over non-measured part protrusions for easy access to areas where thickness must meet critical dimensional specs Retraction lever is conveniently located for one-hand...
Product features High contrast analog and digital LCD Tolerance is displayed with 2 LEDs
Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small...
Product features Push-down movement Molded body fits shape of hand Built-in indicator Gage is normally open for easy part entry Push-down button to close the contacts Rugged and compact for...
Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking...
Product features Satin chrome finished operating and display units Spindle and anvil made of hardened steel, carbide tipped Hard lacquered steel frame, from 400 mm the frame is made from...
Product features Solid casting with ribbed frame provides strength and rigidity for accurate measurements 0.003 mm / .0001“ parallelism with tables up to 19 mm / .75“ diameter 283 g...
Product features Solid casting with ribbed frame provides strength and rigidity for accurate measurements Gage is furnished with a lift lever so work can be easily placed between the contacts...
Product features Using the basic design of the Model 57B-13 (Model 57B-13M — Metric) Gage, the lower contact is PT-103, 1.10 mm / .043” diameter rod, mounted horizontally The upper...
Product features Using the basic design of the Model 57B-13 (Model 57B-13M — Metric) Gage, the lower contact is PT-103, 1.10 mm / .043” diameter rod, mounted horizontally The upper...