Mahr Inc. Datasheets for Micrometers

Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame.  Noncontact laser micrometers are also available.
Micrometers: Learn more

Product Name Notes
Product features Threaded connection for changing the measuring head Data interface Digimatic Opto RS232C USB Energy supply Battery, life span ca. 2 years IP protection category IP 52 Scope of...
Product features Sliding spindle High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Lacquered steel frame, heat insulated Data interface...
Product features High contrast analog display Rapid drive with integrated ratchet Immediate measurements due to the Reference system Data interface Digimatic Opto RS232C USB Energy supply Battery, life span ca.
Product features High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Chrome plated steel frame, heat insulated Sliding spindle With...
Product features High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Lacquered steel frame, heat insulated Data interface Digimatic Opto...
Product features High contrast analog display Spindle is hardened through-out and ground, stainless Spindle and anvil are carbide tipped Rapid drive Lacquered steel frame, heat insulated Energy supply Battery, life...
Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of...
Product features Satin chrome finished operating and display units Dial Comparator is integrated in frame Adjustable tolerance markers Chrome plated steel frame, heat insulated Retraction of the moveable anvil ensures...
Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking...
Product features Satin chrome finished operating and display units Measuring head and End piece with mounting bore for interchangeable anvils Rigid, lightweight tubular construction Spindle is hardened through-out and ground,...
Product features Satin chrome finished operating and display units Retraction of the moveable anvil ensures maximum wear resistance Height adjustable stop Constant measuring force Spindle is hardened through-out and ground,...
Product features Satin chrome finished operating and display units Rigid, lightweight tubular construction Spindle is hardened through-out and ground, stainless Locking device Carbide tipped spherical measuring faces Interchangeable extensions 44...
Product features Satin chrome finished operating and display units Rigid, lightweight tubular construction Spindle is hardened through-out and ground, stainless Measuring faces spherically lapped, one measuring face adjustable From measuring...
Product features Satin chrome finished operating and display units Rugged steel frame, can be inclined up to 45° from the sturdy base Retraction of the moveable anvil ensures maximum wear...
Product features Satin chrome finished operating and display units Spindle and anvil made of hardened steel, carbide tipped Hard lacquered steel frame, from 400 mm the frame is made from...
Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless
Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Carbide tipped measuring faces
Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Self-centering measuring head consists of 3 laterally positioned anvils,...
Product features Scales have a satin-chrome finish Rugged steel frame, heat insulated Spindle is hardened throughout, ground and is also provided with a locking device Adjustable anvil Spindle and anvil...
Product features Threaded connection for changing the measuring head Any indicating instrument with an 8 mm mounting shank can be used Scope of delivery Instruction manual Case
Product features Threaded connection for changing the measuring head Self-centering measuring head consists of 3 laterally positioned anvils, each are offset at intervals of 120° Anvils from 12 mm are...