Mahr Inc. Universal and High End Length Calibration Measuring Instrument ULM - E

Description
The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long Features High measuring accuracy 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual positioning of measuring element and counter bearing (not ULM 300-E) Object table height adjustment via pushbuttons (also positioning of predefined increments) Online temperature measurement with 2 or 3 sensors Computer-aided correction of systematic instrument errors (CAA) Computer-aided instrument zero point stabilizing Computer-aided correction of temperature and measuring force influences Constant measuring force over the entire measuring spindle setting range Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg Automatic reversing point detection with static and dynamic adoption of measuring values Inner thread measurement supported by automatic Z positioning Highly flexible in application range Mahr 828 WIN measuring and evaluation software runs under MS Windows Optional use of measuring axis extensions
Description
The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long Features High measuring accuracy 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual positioning of measuring element and counter bearing (not ULM 300-E) Object table height adjustment via pushbuttons (also positioning of predefined increments) Online temperature measurement with 2 or 3 sensors Computer-aided correction of systematic instrument errors (CAA) Computer-aided instrument zero point stabilizing Computer-aided correction of temperature and measuring force influences Constant measuring force over the entire measuring spindle setting range Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg Automatic reversing point detection with static and dynamic adoption of measuring values Inner thread measurement supported by automatic Z positioning Highly flexible in application range Mahr 828 WIN measuring and evaluation software runs under MS Windows Optional use of measuring axis extensions

Suppliers

Company
Product
Description
Supplier Links
Universal and High End Length Calibration Measuring Instrument - ULM - E - Mahr Inc.
Providence, RI, USA
Universal and High End Length Calibration Measuring Instrument
ULM - E
Universal and High End Length Calibration Measuring Instrument ULM - E
The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long Features High measuring accuracy 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual positioning of measuring element and counter bearing (not ULM 300-E) Object table height adjustment via pushbuttons (also positioning of predefined increments) Online temperature measurement with 2 or 3 sensors Computer-aided correction of systematic instrument errors (CAA) Computer-aided instrument zero point stabilizing Computer-aided correction of temperature and measuring force influences Constant measuring force over the entire measuring spindle setting range Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg Automatic reversing point detection with static and dynamic adoption of measuring values Inner thread measurement supported by automatic Z positioning Highly flexible in application range Mahr 828 WIN measuring and evaluation software runs under MS Windows Optional use of measuring axis extensions

The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite)
X-axis measuring system:
Heidenhain incremental, precision length measuring system, 100 mm long
Z-axis measuring system:
RENISHAW incremental, precision length measuring system, 80 mm long

Features

  • High measuring accuracy
  • 100% compliant with Ernst Abbe's comparator principle
  • Manual operation of measuring spindle
  • Air bearings for smooth manual positioning of measuring element and counter bearing (not ULM 300-E)
  • Object table height adjustment via pushbuttons (also positioning of predefined increments)
  • Online temperature measurement with 2 or 3 sensors
  • Computer-aided correction of systematic instrument errors (CAA)
  • Computer-aided instrument zero point stabilizing
  • Computer-aided correction of temperature and measuring force influences
  • Constant measuring force over the entire measuring spindle setting range
  • Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg
  • Automatic reversing point detection with static and dynamic adoption of measuring values
  • Inner thread measurement supported by automatic Z positioning
  • Highly flexible in application range
  • Mahr 828 WIN measuring and evaluation software runs under MS Windows
  • Optional use of measuring axis extensions
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number ULM - E
Product Name Universal and High End Length Calibration Measuring Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Bore Gauges - 8771804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details