Mahr Inc. Indicating Measuring Instrument EMD-36B-20

Description
Product features Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0° and 90° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring force Two styles available. 2-point “T”-Plate or 3-point “V”-Plate.
Description
Product features Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0° and 90° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring force Two styles available. 2-point “T”-Plate or 3-point “V”-Plate.

Suppliers

Company
Product
Description
Supplier Links
Indicating Measuring Instrument - EMD-36B-20 - Mahr Inc.
Providence, RI, USA
Indicating Measuring Instrument
EMD-36B-20
Indicating Measuring Instrument EMD-36B-20
Product features Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0° and 90° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring force Two styles available. 2-point “T”-Plate or 3-point “V”-Plate.

Product features

  • Excellent accuracy due to the parallel springs in the probe being frictionless and free of play.
  • User friendly: the surface can be inclined between 0° and 90° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters.
  • Adjustable measuring force
  • Two styles available. 2-point “T”-Plate or 3-point “V”-Plate.
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number EMD-36B-20
Product Name Indicating Measuring Instrument
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Millmate Thickness Gauging System - Resistivitymeasurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details