Mahr Inc. Universal and High End Length Calibration Measuring Instrument ULM L-E

Description
Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long Features High-end length measuring instrument with large direct measuring range 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual positioning of measuring element (with laser reflector) and counter element Object table height adjustment via pushbuttons (also positioning of predefined increment) Laser correction in respect of environmental influences: temperature, air pressure (optionally also humidity) Separate laser generator outside the measuring instrument, fed via optical cable, and laser beam cover Computer-aided instrument zero point stabilizing and correction of systematic instrument errors (CAA) Online temperature measurement and computer-aided correction of temperature and measuring force influences Constant measuring force over the entire measuring spindle setting range Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg Automatic reversing point detection with static and dynamic adoption of measuring values Highly flexible within the application range (can be used for measuring both miniature and large measuring objects) Mahr 828 WIN measuring and evaluation software and MS Windows
Description
Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long Features High-end length measuring instrument with large direct measuring range 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual positioning of measuring element (with laser reflector) and counter element Object table height adjustment via pushbuttons (also positioning of predefined increment) Laser correction in respect of environmental influences: temperature, air pressure (optionally also humidity) Separate laser generator outside the measuring instrument, fed via optical cable, and laser beam cover Computer-aided instrument zero point stabilizing and correction of systematic instrument errors (CAA) Online temperature measurement and computer-aided correction of temperature and measuring force influences Constant measuring force over the entire measuring spindle setting range Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg Automatic reversing point detection with static and dynamic adoption of measuring values Highly flexible within the application range (can be used for measuring both miniature and large measuring objects) Mahr 828 WIN measuring and evaluation software and MS Windows

Suppliers

Company
Product
Description
Supplier Links
Universal and High End Length Calibration Measuring Instrument - ULM L-E - Mahr Inc.
Providence, RI, USA
Universal and High End Length Calibration Measuring Instrument
ULM L-E
Universal and High End Length Calibration Measuring Instrument ULM L-E
Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long Features High-end length measuring instrument with large direct measuring range 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual positioning of measuring element (with laser reflector) and counter element Object table height adjustment via pushbuttons (also positioning of predefined increment) Laser correction in respect of environmental influences: temperature, air pressure (optionally also humidity) Separate laser generator outside the measuring instrument, fed via optical cable, and laser beam cover Computer-aided instrument zero point stabilizing and correction of systematic instrument errors (CAA) Online temperature measurement and computer-aided correction of temperature and measuring force influences Constant measuring force over the entire measuring spindle setting range Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg Automatic reversing point detection with static and dynamic adoption of measuring values Highly flexible within the application range (can be used for measuring both miniature and large measuring objects) Mahr 828 WIN measuring and evaluation software and MS Windows

Universal length measuring instruments with laser measuring system.
Comparator with horizontal base bed (highly homogeneous, rigid granite)
X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long
Z-axis measuring system: RENISHAW incremental, precision length measuring system, 80 mm long

Features

  • High-end length measuring instrument with large direct measuring range
  • 100% compliant with Ernst Abbe's comparator principle
  • Manual operation of measuring spindle
  • Air bearings for smooth manual positioning of measuring element (with laser reflector) and counter element
  • Object table height adjustment via pushbuttons (also positioning of predefined increment)
  • Laser correction in respect of environmental influences: temperature, air pressure (optionally also humidity)
  • Separate laser generator outside the measuring instrument, fed via optical cable, and laser beam cover
  • Computer-aided instrument zero point stabilizing and correction of systematic instrument errors (CAA)
  • Online temperature measurement and computer-aided correction of temperature and measuring force influences
  • Constant measuring force over the entire measuring spindle setting range
  • Large object table with precision guidance in the Z-direction and a loading capacity of 25 kg
  • Automatic reversing point detection with static and dynamic adoption of measuring values
  • Highly flexible within the application range (can be used for measuring both miniature and large measuring objects)
  • Mahr 828 WIN measuring and evaluation software and MS Windows
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number ULM L-E
Product Name Universal and High End Length Calibration Measuring Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details