Mahr Inc. Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Discharge pumps with low product shearing ensure an optimal discharge of viscous polymer melts of reactors. The discharge pumps can be supplied with double-heating jacket or electrically heated. Booster pumps... | |
| Inline gear metering pumps are single stream pumps mounted in-line with the tubes. This type of pump is used for several applications. Because of the in-line mounting no additional pump... | |
| Planetary Spinnng Pumpen – The heart of a spinning plant and used in large quantities The precise and reliable spinning pumps enable the fine uniform filament yarns in close tolerance... | |
| The Dosimar range was originally designed for using in metering units for various media. The connection with lateral drilling for the product is integrated into the pump. The in-line design... | |
| The double-outlet gear metering pumps are the further development of single-gear pumps. Depending on the application, you can choose between two different versions: Three-gear metering pumps or stacked design in... | |
| The MarCoat design is suitable for metering different paints and colors. These special pumps can be cleaned easily in a very short time period. Due to different sizes and connection... | |
| The MarFin spin finish pumps meter spin finish very precise. Especially for the fast spinning process the use of our MarFin pumps to apply liquids like antistatic finish, adhesive additives... | |
| This special range of gear pumps was originally designed for the spinning of finest filaments – the typical first generation spinning pump. As a “real” spinning pump nowadays this design... |