Mahr Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Discharge pumps with low product shearing ensure an optimal discharge of viscous polymer melts of reactors. The discharge pumps can be supplied with double-heating jacket or electrically heated. Booster pumps... | |
| Inline gear metering pumps are single stream pumps mounted in-line with the tubes. This type of pump is used for several applications. Because of the in-line mounting no additional pump... | |
| MarDrum 200 hv is available for emptying 200 l drums filled with high viscous liquids. A platen, optionally heated, is pushed onto the surface of the liquid and a gear... | |
| MarDrum is a drum pump system developed by Mahr especially for low and medium viscous liquids. It is used for refilling automatically the buffer tanks of our meter/mix-machine MarMax. Due... | |
| Planetary Spinnng Pumpen – The heart of a spinning plant and used in large quantities The precise and reliable spinning pumps enable the fine uniform filament yarns in close tolerance... | |
| The Dosimar range was originally designed for using in metering units for various media. The connection with lateral drilling for the product is integrated into the pump. The in-line design... | |
| The double-outlet gear metering pumps are the further development of single-gear pumps. Depending on the application, you can choose between two different versions: Three-gear metering pumps or stacked design in... | |
| The MarCoat design is suitable for metering different paints and colors. These special pumps can be cleaned easily in a very short time period. Due to different sizes and connection... | |
| The MarFin spin finish pumps meter spin finish very precise. Especially for the fast spinning process the use of our MarFin pumps to apply liquids like antistatic finish, adhesive additives... | |
| This special range of gear pumps was originally designed for the spinning of finest filaments – the typical first generation spinning pump. As a “real” spinning pump nowadays this design... |