Mahr Inc. Digital Depth Gage 75B

Description
Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface Four #10-32 tapped holes provided for mounting part location fixturing Indicator adjustable vertically over 32 mm / 1.25“ Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep
Description
Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface Four #10-32 tapped holes provided for mounting part location fixturing Indicator adjustable vertically over 32 mm / 1.25“ Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep

Suppliers

Company
Product
Description
Supplier Links
Digital Depth Gage - 75B - Mahr Inc.
Providence, RI, USA
Digital Depth Gage
75B
Digital Depth Gage 75B
Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface Four #10-32 tapped holes provided for mounting part location fixturing Indicator adjustable vertically over 32 mm / 1.25“ Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep

Product features

  • Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models)
  • 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface
  • Four #10-32 tapped holes provided for mounting part location fixturing
  • Indicator adjustable vertically over 32 mm / 1.25“
  • Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep
Supplier's Site
Depth Gage - 75B - Mahr Inc.
Providence, RI, USA
Depth Gage
75B
Depth Gage 75B
Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface Four #10-32 tapped holes provided for mounting part location fixturing Indicator adjustable vertically over 32 mm / 1.25“ Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep

Product features

  • Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models)
  • 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface
  • Four #10-32 tapped holes provided for mounting part location fixturing
  • Indicator adjustable vertically over 32 mm / 1.25“
  • Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep
Supplier's Site
Depth Gage - 75B - Mahr Inc.
Providence, RI, USA
Depth Gage
75B
Depth Gage 75B
Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface Four #10-32 tapped holes provided for mounting part location fixturing Indicator adjustable vertically over 32 mm / 1.25“ Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep

Product features

  • Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models)
  • 89 x 102 mm / 3.50 x 4“ hardened, ground work surface provides excellent reference surface
  • Four #10-32 tapped holes provided for mounting part location fixturing
  • Indicator adjustable vertically over 32 mm / 1.25“
  • Two contact points provided, 6 mm / .25“ and 32 mm / 1.25“ to check features up to 50 mm / 2“ deep
Supplier's Site

Technical Specifications

  Mahr Inc. Mahr Inc. Mahr Inc.
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 75B 75B 75B
Product Name Digital Depth Gage Depth Gage Depth Gage
Mounting / Loading Options Benchtop or Floor Benchtop or Floor Benchtop or Floor
Measurement Scale / Units Metric Metric Metric
Gage / Instrument Type Depth Gage Depth Gage Depth Gage
Gaging Technology Mechanical Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
One Piece Inspection Balls with Shoulder - 29087 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Vernier Micrometer, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI - SM-50 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details