Mahr Inc. Datasheets for Surface Metrology Equipment

Surface metrology equipment is used to measure the surface finish and/or geometry of engineering components. Surface texture and topology characteristics include surface roughness, contour, form, waviness, and defects.
Surface Metrology Equipment: Learn more

Product Name Notes
MarSurf LD 130 / LD 260. A step into a new dimension Combined contour and roughness measurements in just one step come courtesy of proven cutting-edge technology from Mahr metrology.
Product features MarSurf CNC modular. CNC measuring stations based on standard components A standard surface measuring station can be expanded into a user-friendly, partially automatic CNC measuring station simply...
Product features Mahr developed the MarForm MFU 200 Aspheric 3D to enable optical components to be tested in 2D / 3D quickly and close to the production area. MarForm measuring...
Product features MarForm MMQ 400 is suitable for universal use for extensive workpiece evaluation according to DIN ISO 1101. Features High-precision measuring axes in Z and X make every form...
Product features Reference form measuring machine for the precision measuring room and production with tactile and optical probe. Use of the benefits of the most modern, optical metrology Non-tacticle measurement...
Product features The MMQ 200 is the compact form measuring machine for manufacturing workshops and inspection rooms. Features Proof of form and position deviations as per DIN/ISO 1101 Fully automatic...
Product features MarForm MMQ 150 - The entry into the world of cylindricity metrology The MMQ 150 is an automatic measuring machine for the testing of form and location tolerances:...
Product features Reference form measuring station in a new dimension The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the...
Product features The MarForm MMQ 100 form tester is the ideal solution for simple yet powerful measuring tasks. Features Fast and accurate measuring results Mechanical bearings for reliability Large measuring...
Product features The precision, computer-controlled optical measuring instrument MarSurf CWM 100 with sub-nanometer resolution. A combined 3D measuring system comprising a confocal microscope and white light interferometer Features Advantages Special...
The first step into high-precision roughness and contour metrology Features With the MarSurf UD130 Mahr has created the successor to the successful MarSurf UD120 and closed the gap between the...
The precision optical measuring instrument MarSurf WM 100 with sub-nanometer resolution and measuring accuracy. A 3D white light interferometer measuring system. Features Maximum precision with sub-nanometer resolution and measuring accuracy...