Mahr Inc. Datasheets for Depth Gages
Depth gages are used to measure of the depth of holes, cavities, or other component features.
Depth Gages: Learn more
| Product Name | Notes |
|---|---|
| Product features Single and multi-purpose bases with choice of comparative or direct measurement indicators Collect mounting allows for interchanging indicators and bases to meet a wide range of requirements Wide... | |
| Product features “V” shaped base and needle contact Movement is “Push-Down” style | |
| Product features Available with Dial Indicator (75B-1 Models) or Maxμm®III and μMaxμm®II Digital Electronic Indicators (EMD-75B and XLI-75B Models) 89 x 102 mm / 3.50 x 4“ hardened, ground work... | |
| Product features High contrast analog display Locking screw above Lapped guide way Measuring surfaces made of steel Slide and beam made of hardened stainless steel Immediate measurements due to the... | |
| Product features Large cross beam with hardened and ground contact surface as well as mounting clamp for dial indicator Cross beam is hard chrome plated and hardened Measuring faces are... | |
| Product features Measuring blades for outside measurements Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Rounded measuring blades for inside measurements Measuring... | |
| Product features Satin chrome finished operating and display units Spindle is hardened through-out and ground, stainless Rapid drive with integrated ratchet Scope of delivery Extensions 25 mm and 50 mm... | |
| Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw below Measuring surfaces made of steel Interchangeable beams Scope of delivery Case | |
| Product features Vernier and main scale have a satin chrome finish for glare free reading Locking screw below Measuring surfaces made of steel Interchangeable beams Scope of delivery Case |