Mahr Inc. Universal and High End Length Measuring Machine PLM 600-E

Description
The PLM 600-E precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Sensitive adjustment in 5 axes, and object table with a loading capacity of 35 kg PC-based, multiaxis machine control, including PC workstation and 828 WIN "Free measurement" basic software Simple operating procedure by means of measuring force-adjusted and joystick-controlled measuring slides with progressive deflection characteristic and automatic contact detection Automatic detection of outside and inside measurements and computer-aided search for reversal points The motorized measuring slide allows for high travel speeds. The CNC-controlled vertical and cross adjustment of the universal measuring table facilitates highly efficient measuring The latest machine control system (MarEcon) Recording, processing, logging and transfer of measurement data via powerful software and menu-driven controls Software compensation of thermal dimensional deviations Very easy to set the measuring force using the software Aerostatic guides for all slides mounted on the machine bed ensure low measurement uncertainties Electronic generation of measuring force and automatic contacting Subjective influences largely eliminated and unintended collisions with the testpiece avoided. Automatic bore and inner thread measurement Automatic Y adjustment: What’s unique is that a manual Y-adjustment is still possible A factory calibration or DAkkS/DKD calibration is available for the Precimar PLM 600-E
Description
The PLM 600-E precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Sensitive adjustment in 5 axes, and object table with a loading capacity of 35 kg PC-based, multiaxis machine control, including PC workstation and 828 WIN "Free measurement" basic software Simple operating procedure by means of measuring force-adjusted and joystick-controlled measuring slides with progressive deflection characteristic and automatic contact detection Automatic detection of outside and inside measurements and computer-aided search for reversal points The motorized measuring slide allows for high travel speeds. The CNC-controlled vertical and cross adjustment of the universal measuring table facilitates highly efficient measuring The latest machine control system (MarEcon) Recording, processing, logging and transfer of measurement data via powerful software and menu-driven controls Software compensation of thermal dimensional deviations Very easy to set the measuring force using the software Aerostatic guides for all slides mounted on the machine bed ensure low measurement uncertainties Electronic generation of measuring force and automatic contacting Subjective influences largely eliminated and unintended collisions with the testpiece avoided. Automatic bore and inner thread measurement Automatic Y adjustment: What’s unique is that a manual Y-adjustment is still possible A factory calibration or DAkkS/DKD calibration is available for the Precimar PLM 600-E

Suppliers

Company
Product
Description
Supplier Links
Universal and High End Length Measuring Machine - PLM 600-E - Mahr Inc.
Providence, RI, USA
Universal and High End Length Measuring Machine
PLM 600-E
Universal and High End Length Measuring Machine PLM 600-E
The PLM 600-E precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Sensitive adjustment in 5 axes, and object table with a loading capacity of 35 kg PC-based, multiaxis machine control, including PC workstation and 828 WIN "Free measurement" basic software Simple operating procedure by means of measuring force-adjusted and joystick-controlled measuring slides with progressive deflection characteristic and automatic contact detection Automatic detection of outside and inside measurements and computer-aided search for reversal points The motorized measuring slide allows for high travel speeds. The CNC-controlled vertical and cross adjustment of the universal measuring table facilitates highly efficient measuring The latest machine control system (MarEcon) Recording, processing, logging and transfer of measurement data via powerful software and menu-driven controls Software compensation of thermal dimensional deviations Very easy to set the measuring force using the software Aerostatic guides for all slides mounted on the machine bed ensure low measurement uncertainties Electronic generation of measuring force and automatic contacting Subjective influences largely eliminated and unintended collisions with the testpiece avoided. Automatic bore and inner thread measurement Automatic Y adjustment: What’s unique is that a manual Y-adjustment is still possible A factory calibration or DAkkS/DKD calibration is available for the Precimar PLM 600-E

The PLM 600-E precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite)

Features

  • Sensitive adjustment in 5 axes, and object table with a loading capacity of 35 kg
  • PC-based, multiaxis machine control, including PC workstation and 828 WIN "Free measurement" basic software
  • Simple operating procedure by means of measuring force-adjusted and joystick-controlled measuring slides with progressive deflection characteristic and automatic contact detection
  • Automatic detection of outside and inside measurements and computer-aided search for reversal points
  • The motorized measuring slide allows for high travel speeds.
  • The CNC-controlled vertical and cross adjustment of the universal measuring table facilitates highly efficient measuring
  • The latest machine control system (MarEcon) Recording, processing, logging and transfer of measurement data via powerful software and menu-driven controls
  • Software compensation of thermal dimensional deviations
  • Very easy to set the measuring force using the software
  • Aerostatic guides for all slides mounted on the machine bed ensure low measurement uncertainties
  • Electronic generation of measuring force and automatic contacting
  • Subjective influences largely eliminated and unintended collisions with the testpiece avoided.
  • Automatic bore and inner thread measurement
  • Automatic Y adjustment: What’s unique is that a manual Y-adjustment is still possible
  • A factory calibration or DAkkS/DKD calibration is available for the Precimar PLM 600-E
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number PLM 600-E
Product Name Universal and High End Length Measuring Machine
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Micrometer - RF656XY - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Bore Gauges - 2741076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details