Mahr Inc. Datasheets for Surface Profilometers
Surface profilometers are contact or non-contact instruments used to measures surface profiles, roughness, waviness and other finish parameters.
Surface Profilometers: Learn more
| Product Name | Notes |
|---|---|
| "sMAHRtSurf" - Simple, smart and mobile Compact roughness measuring instrument for mobile use Simple and intuitive to use: As easy to use as a smart phone Large, illuminated 4.3" TFT... | |
| MarSurf XR 1. The ideal instrument for a low-cost introduction to user-friendly surface metrology. The PC-based instrument delivers all common surface parameters and profiles in accordance with international standards, both... | |
| Product features MarSurf M 400. The best of the mobile devices Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations... | |
| Product features The precision, computer-controlled optical measuring instrument MarSurf CWM 100 with sub-nanometer resolution. A combined 3D measuring system comprising a confocal microscope and white light interferometer Features Advantages Special... | |
| Product features Bright, illuminated color display Automatic selection of filter and traversing length conforming to standards Integrated thermal graphics printer of high print quality Print the r-profile via the thermal... | |
| Product features Includes laptop computer and printer for automated surface plate profiling Surface plate profiling software provides automated collection of data and plotting of profile results Profiling software allows user... | |
| Product features MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit. Bluetooth wireless connection Easy to use,... | |
| The precision optical measuring instrument MarSurf WM 100 with sub-nanometer resolution and measuring accuracy. A 3D white light interferometer measuring system. Features Maximum precision with sub-nanometer resolution and measuring accuracy... |