Mahr Inc. Datasheets for Dimensional Indicators and Comparators
Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more
| Product Name | Notes |
|---|---|
| Functions ON/OFF RESET (set display to zero) mm/inch Reversal of counting direction PRESET (for entering a numerical value) TOL (enter tolerance limit values) ABS (display can be set to zero,... | |
| Product features Easy to read display due to the combination of: - a progressive analog display (bar graph) for dynamic path information - a digital display for accurate reading Can... | |
| Product features Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0° and 90° with... | |
| Product features Große, kontrastreiche Ziffern und Skalenanzeige mit einzigartiger Fächeranzeige zur besseren visuellen Wahrnehmung bei Rund- und Ebenheitsprüfungen sowie zur Umkehrpunktsuche bei Bohrungsmessungen Austauschbare Zifferblätter Induktives Absolutmesssystem Metallgussgehäuse mit robusten... | |
| Product features High contrast dial face is sealed with an O-Ring Satin chrome finished housing with 3 integrated dovetails Shockproofed mechanism Anti magnetic version Automatic matching to sensing direction, thus... | |
| Product features High contrast dial face Adjustable tolerance markers Chrome-plated housing Hermetically sealed protective measuring spindle cap Limited measuring range for error-free readings Large overtravel (ca. 9 mm) for easier... | |
| Product features High contrast dial face Adjustable tolerance markers Chrome-plated housing Lifter protection cap on the measuring spindle Precision gears and pinions | |
| Product features High contrast dial face Adjustable tolerance markers Chrome-plated housing Precision gears and pinions Hermetically sealed upper protective measuring spindle cap as well as bezel and transparent dial cover; | |
| Product features High contrast LCD with backlight, 6.5 mm high digits Analog display with 4 mm pointer ensures better visual recognition, ideal when checking concentricity or flatness as well as... | |
| Product features High contrast LCD Hermetically sealed protective measuring spindle cap Mounting shank and measuring spindle are both made of hardened stainless steel | |
| Product features High contrast LCD Operating and display unit (bezel) can be rotated through 280° Hermetically sealed protective measuring cap Mounting shank and measuring spindle are both made of hardened... | |
| Product features High contrast LCD Operating and display unit (bezel) can be rotated through 280° Immediate measurements due to the Reference System Lifter protection cap on the measuring spindle Mounting... | |
| Product features High contrast LCD Operating and display unit (bezel) can be rotated through 280° Immediate measurements due to the Reference system Mounting shank and measuring spindle are both made... | |
| Product features High contrast LCD Operating and display unit (bezel) can be rotated through 280° Lifter protection cap on the measuring spindle Mounting shank and measuring spindle are both made... | |
| Product features Inductive absolute measuring system Large, high-contrast display with numerical and scale display Control and display unit rotatable through 270° Zero point setting is retained even after switching off... | |
| Product features Inductive measuring system, battery life span ca. 2 years Operating unit is protected against coolants and lubricants, protection class IP65 Combined analog and digital display Operating and display... | |
| Product features Integrated wireless transmitter High contrast LCD Operating and display unit (bezel) can be rotated through 280° Lifter protection cap on the measuring spindle Mounting shank and measuring spindle... | |
| Product features Integrated wireless transmitter High-contrast LCD display Control and display unit rotatable through 280° Lift-off cap on end of measuring pin Clamping shaft and measuring pin in hardened stainless... | |
| Product features Large high contrast digital and analog display with unique fan analog display for better readability while testing flatness and concentricity as well as for searching the reversal point... | |
| Product features Large, high contrast dial face Adjustable tolerance markers Chrome-plated housing Lifter protection cap on the measuring spindle Precision gears and pinions | |
| Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Mounting shank and measuring spindle are both made of hardened stainless steel Measuring spindle is mounted... | |
| Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Insensitive to... | |
| Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Measuring spindle... | |
| Product features Large, high contrast dial face Can be controlled independently of a machine tool Large working range in all axis (X, Y, Z) prevents damage to the stylus by... | |
| Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock... | |
| MarCator 28IQN Dial Indicator. | |
| MarCator C1RN-40 Dial Indicator. | |
| MarCator J8I Dial Indicator. | |
| MarCator M1RN-100 Dial Indicator. | |
| MarCator SQ6IS Dial Indicator. | |
| MarCator W8I Dial Indicator. | |
| Millimess Maxµm III Digital Transducer |