Mahr Inc. Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
| Product Name | Notes |
|---|---|
| Product features Roller supports: Both Roller supports can be relocated (slide into position) | |
| Product features Both V-supports: Both V-supports can be relocated (slid into position) | |
| Product features especially stable version with mounting thread One joint Post and support arm are made from stainless steel With fine adjustment | |
| Product features Exceptionally sturdy design with screw-in thread One joint Stainless steel column and cantilever arms Precision adjuster | |
| Product features for mounting in a T-slot Two joints Knurled nut for clamping to the post Post and support arm are made from stainless steel With fine adjustment | |
| Product features Round version Permanent magnet plus threaded mounting hole Underside of the base is flat Magnetic force 250 N | |
| Product features Support Arm 818 XNB: Support arm with one joint with fine adjustment | |
| Product features with mounting thread One joint Post and support arm are made from stainless steel With fine adjustment | |
| Product features with mounting thread Two joints Post and support arm are made from stainless steel With fine adjustment | |
| Product features 3D measuring stand, any position within the operating range can be reached easy positioning of all three joints with a securely fixed handle Very sturdy component, for excellent... | |
| Product features A stable Height Stand for electronic measurement Fine adjustment in the base allows easy operator set-up, even at high magnification Up to 3.8 mm / .150“ adjustment when... | |
| Product features Extremely sturdy design Plate is made from lapped black granite Heavy duty post and adjustable support arm for maximum stability Post made from stainless steel and precision ground... | |
| Product features Fine adjustment conveniently located in base Three-point base pads improve accuracy Contoured shape facilitates movement | |
| Product features Model 35B has a precision ground base Indicator arms with and without fine adjustment are available Models are also available with lapped anvils for the highest precision Alternate... | |
| Product features Rugged base ensures both maximum stability and sturdiness The upper side of the base has a convenient hand grip Stable due to the three point support Post and... | |
| Product features Sturdy design Plate is made from black granite Rugged ground post made of stainless steel Fine adjustment, consisting of a strong rigid parallel spring assembly Adjustable support arm... | |
| Product features Sturdy design Plate is made from ceramic Rugged ground post made of stainless steel Fine adjustment, consisting of a strong rigid parallel spring assembly Adjustable support arm for... | |
| Product features Sturdy design Plate is made from hardened steel Rugged ground post made of stainless steel Adjustable support arm for a indicating instrument | |
| Product features Sturdy, T-shaped base which is made from a special cast iron Extremely stable Fine adjustment, consisting of a strong, rigid parallel spring assembly Support arm has a rotation... | |
| Product features Support arm has one joint Sturdy circular base with permanent magnet Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument... | |
| Product features Support arm with one joint Base has a powerful ON/OFF permanent magnet Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the... | |
| Product features Support arm with two joints Base has a powerful ON/OFF permanent magnet Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the... | |
| Product features Use with any MarTest Indicator Support arms stepped at one end (.218” dia.) for Swivel Clamp (CP-2199) included Accommodates Vertical and Horizontal lug back mounts for AGD type... | |
| MarStand 818 pe V-support anvils in pairs. |