Mahr Inc. Datasheets for Gage Blocks

Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages.
Gage Blocks: Learn more

Product Name Notes
Product features Ideal for all applications. The outstanding features of all ceramic gage blocks from Mahr provide unrivalled flexibility in practical use. Circonimar is equally well suited to inspection-room conditions...
Product features Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability Extremely durable, thus providing a...
MarGage 402 Rectangular Gage Bolck Set made of Steel.
MarGage 404 Rectangular Gage Bolck Set made of Steel.
MarGage 405 Rectangular Gage Bolck Set made of Steel.
MarGage 406 Rectangular Gage Bolck Set made of Steel.
MarGage 408 Rectangular Gage Bolck Set made of Steel.
MarGage 409 Rectangular Gage Bolck Set made of Steel.
MarGage 411 Rectangular Gage Bolck Set made of Steel.
MarGage 413 Rectangular Gage Bolck Set made of Steel.