Mahr Inc. Datasheets for Plug and Pin Gages
Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges.
Plug and Pin Gages: Learn more
| Product Name | Notes |
|---|---|
| Product features Designed to be suspended over a test specimen Set consists of 3 Pin Gages Manufacturing tolerance ± 0.5 µm Pin gage length: 32 mm | |
| Product features Made from steel, with shank for mounting into the Mounting Attachment 844 Tm | |
| Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger... | |
| Product features Meticulously hardened, aged, ground and lapped Manufacturing tolerance JS3 Cylindricity tolerance: 0.1 x IT3 Uncertainty of the labeled actual size: 0.5 x IT1 | |
| Product features Set of thread Pin Gages in Holder consists of: 18 Holder Pairs 426 M Diameter 0.17 - 3.2 mm Delivered in a wooden box For threads with outside... | |
| Product features Unbreakable plastic handle inscribed with the diameter Set with pin gages in diameter increments of 0.01 mm Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed... | |
| Product features Unbreakable plastic handle inscribed with the diameter Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed with the diameter | |
| Product features Wear-resistant gage steel, hardened, multi-aged and precision ground Better than Grade 2 DIN 2269 Manufacturing tolerance ± 1.5 µm | |
| Product features Wear-resistant gage steel, hardened, multi-aged and precision ground Better than Grade 2 DIN 2269 Manufacturing tolerance ± 1.5 µm from dia. 5.01 mm inscribed with diameter on the... | |
| Product features Wear-resistant gage steel, hardened, multi-aged, ground and lapped | |
| Product features Wear-resistant gage steel, hardened, multi-aged, ground and lapped Grade 0 DIN 2269 Manufacturing tolerance ± 0.5 µm From dia. 5.01 mm inscribed with diameter on the end face... | |
| Product features Wear-resistant gage steel, hardened, multi-aged, ground and lapped Grade 1 DIN 2269 Manufacturing tolerance ± 1.0 µm | |
| Product features Wear-resistant gage steel, hardened, multi-aged, ground and lapped Grade 1 DIN 2269 Manufacturing tolerance ± 1.0 µm from dia. 5.01 mm inscribed with diameter on the end face... | |
| Product features Wear-resistant gage steel, hardened,multi-aged, ground and lapped Grade 0 DIN 2269 Manufacturing tolerance ± 0.5 µm |