Mahr Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Product features Analog indicator instrument for display of measurement values Two-line LCD for measuring values and help texts 5 three color status lamps for warning and tolerance limits Up to... | |
| Product features Background lit LCD-Display with an analog and a two line digital display 5 three color status lamps for warning and tolerances limits Up to 2 features can be... | |
| Product features Easy to read 3 color analog display Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible... | |
| Product features High resolution and high contrast color display The display can be continuously inclined for the ideal field of vision Simple to operate Can be operated with batteries or... | |
| Product features Highly accurate processing of measured values Zero setting is possible at any point within the measuring range Actual value of a standard can be acquired at the touch... | |
| Product features Output voltage: ± 10 V (Option: ± 5 V / 0 V to 10 V) at the end of the measuring range Simultaneously the output signal current of... |