Opto 22 Wiring Harness SNAP-HD-CBF6

Description
The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying leads for wiring to field devices.
Request a Quote Datasheet
Description
The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying leads for wiring to field devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Harness - SNAP-HD-CBF6 - Opto 22
Temecula, CA, USA
Wiring Harness
SNAP-HD-CBF6
Wiring Harness SNAP-HD-CBF6
The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying leads for wiring to field devices.

The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying leads for wiring to field devices.

Supplier's Site
Cable Assemblies - 5528-SNAP-HD-CBF6-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
5528-SNAP-HD-CBF6-ND
Cable Assemblies 5528-SNAP-HD-CBF6-ND
WIRING HARNESS WITH FLYING LEADS

WIRING HARNESS WITH FLYING LEADS

Buy Now Datasheet
Cable for Computer Nework Etc… - 17653062 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
17653062
Cable for Computer Nework Etc… 17653062
COMPUTER CABLE, SNAP TEX, 40 POSITION, 6 FT, GREY. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, SNAP TEX, 40 POSITION, 6 FT, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 - 74K3043 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
74K3043
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 74K3043
COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: No

COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SNAP-HD-CBF6 5528-SNAP-HD-CBF6-ND 17653062 74K3043
Product Name Wiring Harness Cable Assemblies Cable for Computer Nework Etc… Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
Application Instrumentation and Control; LAN / Ethernet; Networking Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers