Opto 22 G4 Header to Header Cables HH4

Description
4-ft Header To Header Cable
Request a Quote Datasheet
Description
4-ft Header To Header Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G4 Header to Header Cables - HH4 - Opto 22
Temecula, CA, USA
G4 Header to Header Cables
HH4
G4 Header to Header Cables HH4
4-ft Header To Header Cable

4-ft Header To Header Cable

Supplier's Site Datasheet
Rectangular Cable Assemblies - 5528-HH4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
5528-HH4-ND
Rectangular Cable Assemblies 5528-HH4-ND
4-FT HEADER TO HEADER CABLE

4-FT HEADER TO HEADER CABLE

Buy Now Datasheet
Ribbon Cable, Header Conn 50Way, 4Ft Gray; Connector Type A Opto 22 - 96F1010 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Header Conn 50Way, 4Ft Gray; Connector Type A Opto 22
96F1010
Ribbon Cable, Header Conn 50Way, 4Ft Gray; Connector Type A Opto 22 96F1010
RIBBON CABLE, HEADER CONN 50WAY, 4FT GRAY; Connector Type A:Header Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: Yes

RIBBON CABLE, HEADER CONN 50WAY, 4FT GRAY; Connector Type A:Header Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HH4 5528-HH4-ND 96F1010
Product Name G4 Header to Header Cables Rectangular Cable Assemblies Ribbon Cable, Header Conn 50Way, 4Ft Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable
Cable Length 1.5 ft (4.57 dm) 4 ft (12.19 dm) 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details