Opto 22 G4 Header to Header Cables HH6

Description
6-ft Header To Header Cable
Request a Quote Datasheet
Description
6-ft Header To Header Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G4 Header to Header Cables - HH6 - Opto 22
Temecula, CA, USA
G4 Header to Header Cables
HH6
G4 Header to Header Cables HH6
6-ft Header To Header Cable

6-ft Header To Header Cable

Supplier's Site Datasheet
Rectangular Cable Assemblies - 5528-HH6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
5528-HH6-ND
Rectangular Cable Assemblies 5528-HH6-ND
6-FT HEADER TO HEADER CABLE

6-FT HEADER TO HEADER CABLE

Buy Now Datasheet
Ribbon Cable, Header Conn 50Way, 6Ft Gray; Connector Type A Opto 22 - 96F1011 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Header Conn 50Way, 6Ft Gray; Connector Type A Opto 22
96F1011
Ribbon Cable, Header Conn 50Way, 6Ft Gray; Connector Type A Opto 22 96F1011
RIBBON CABLE, HEADER CONN 50WAY, 6FT GRAY; Connector Type A:Header Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Connector Pitch:2.54mm RoHS Compliant: Yes

RIBBON CABLE, HEADER CONN 50WAY, 6FT GRAY; Connector Type A:Header Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HH6 5528-HH6-ND 96F1011
Product Name G4 Header to Header Cables Rectangular Cable Assemblies Ribbon Cable, Header Conn 50Way, 6Ft Gray; Connector Type A Opto 22
Application Instrumentation and Control; Networking
Product Type Parallel
Cable Type Flat Cable
Cable Length 1.5 ft (4.57 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details