Opto 22 Header Cable SNAP-HD-BF6

Description
The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the following: SNAP-IDC-32 digital module to SNAP-IDC-HDB rack SNAP-ODC-32-SRC digital module to SNAP-ODC-HDB rack SNAP-ODC-32-SNK digital module to SNAP-ODC-HDB rack SNAP-AIMA-32 analog module to SNAP-AIMA-HDB rack SNAP-AIV-32 analog module to SNAP-AIV-HDB rack
Request a Quote Datasheet
Description
The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the following: SNAP-IDC-32 digital module to SNAP-IDC-HDB rack SNAP-ODC-32-SRC digital module to SNAP-ODC-HDB rack SNAP-ODC-32-SNK digital module to SNAP-ODC-HDB rack SNAP-AIMA-32 analog module to SNAP-AIMA-HDB rack SNAP-AIV-32 analog module to SNAP-AIV-HDB rack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header Cable - SNAP-HD-BF6 - Opto 22
Temecula, CA, USA
Header Cable
SNAP-HD-BF6
Header Cable SNAP-HD-BF6
The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the following: SNAP-IDC-32 digital module to SNAP-IDC-HDB rack SNAP-ODC-32-SRC digital module to SNAP-ODC-HDB rack SNAP-ODC-32-SNK digital module to SNAP-ODC-HDB rack SNAP-AIMA-32 analog module to SNAP-AIMA-HDB rack SNAP-AIV-32 analog module to SNAP-AIV-HDB rack

The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the following:

  • SNAP-IDC-32 digital module to SNAP-IDC-HDB rack
  • SNAP-ODC-32-SRC digital module to SNAP-ODC-HDB rack
  • SNAP-ODC-32-SNK digital module to SNAP-ODC-HDB rack
  • SNAP-AIMA-32 analog module to SNAP-AIMA-HDB rack
  • SNAP-AIV-32 analog module to SNAP-AIV-HDB rack
Supplier's Site
Cable Assemblies - 5528-SNAP-HD-BF6-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
5528-SNAP-HD-BF6-ND
Cable Assemblies 5528-SNAP-HD-BF6-ND
HEADER CABLE FOR SNAP 32-CHANNEL

HEADER CABLE FOR SNAP 32-CHANNEL

Buy Now Datasheet
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 - 69K5899 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
69K5899
Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22 69K5899
COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

COMPUTER CABLE, SNAP TEX, 1.8M, GRAY; Connector Type A:Header 40 Position; Connector Type B:Header 40 Position; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SNAP-HD-BF6 5528-SNAP-HD-BF6-ND 69K5899
Product Name Header Cable Cable Assemblies Computer Cable, Snap Tex, 1.8M, Gray; Connector Type A Opto 22
Application Instrumentation and Control; LAN / Ethernet; Networking Computer
Product Type Header Cable
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6430A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBU-M12G5-E-10-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
Twisted Pair Cable - 023317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers